DME Company Datasheets for Dowel Pins
Dowel pins are industrial fasteners that are used to assemble two or more items together. They are short, cylindrical rods. The dowel pins can be tapered, slotted, grooved, or otherwise altered to change its mechanical properties. They are commonly available in imperial or metric units.
Dowel Pins: Learn more
| Product Name | Notes |
|---|---|
| Centering Bushings and Dowels - R05, R09, DP, and WZ7005 | |
| D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins. | |
| D-M-E Shoulder Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 11-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to... | |
| D-M-E Straight Guide Pins are hardened and precision ground. Available in-stock in lengths ranging from 1-3/4" to 18-3/4", D-M-E Straight Guide Pins undergo rigorous quality assurance and control measures to... | |
| Dowel Leader Pins | |
| Dowel Pin - Inch | |
| Dowel Pin - Metric Centering Bushings and Dowels - R05, R09, DP, and WZ7005 | |
| Guide Pins with Collar | |
| Guide Pins without Collar | |
| Mold Parts for 34R, 45R, 56N, 58N, 56U, 58U and 68SH Mold Assemblies | |
| MUD Quick-Change Components. Straight Leader Pins | |
| P Series | |
| Pull Dowel - Metric | |
| Shoulder Leader Pin | |
| The D-M-E Guided Ejection System, when properly installed, holds the ejector assembly in alignment and supports the weight of the ejector assembly throughout the entire machine cycle. This greatly reduces... | |
| This tapered dowel pin is used to align the end plug and prevent it from rotating. If constructed by the moldmaker from raw stock, it must conform to ANSI B18.8.2-1978... | |
| Tubular Dowel - Inch | |
| Dowel - Type Stop Pins are designed for special applications. Head Thickness is .020 oversize to allow for grinding stock. | |
| Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping... | |
| Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping... | |
| Precision made of superior quality, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Outside diameter nitrided to 65-74 HRC hardness and finished to minimize... | |
| Reduces cycle times Ten times better conductivity than steel Moldstar 150 (C18000) beryllium-free copper-based alloy Hardness of 90-98 Rockwell B Available in 21 diameters and four lengths |