DME Company Datasheets for Safety Clothing
Safety clothing (also personal protective equipment, or PPE) is functional attire that minimizes the wearer's occupational risks. PPE is considered the last line of defense in worker safety, yet remains a crucial aspect of it.
Safety Clothing: Learn more
| Product Name | Notes |
|---|---|
| HMG500 Comfortable and breathable Low cost comfort Good to 450ºF Seamless double knit High heat nitrile blocks HMG500K Same as above except: Good to 500ºF Comfortable KEVLAR® HMG500N Made by... | |
| Posi-wear™ This is a lightweight poly-propylene spunbond laminated to an impervious polyethylene film, it is designed for industrial applications where basic chemical hazard protection is required, including splash protection. The... | |
| Cotton Jersey Gloves Brown Color Clute Pattern Knit wrist 9 oz. weight Cotton Canvas Gloves White Color 8 oz. cotton Knit wrist for protection Soft, comfortable & Washable | |
| Economy Hair & Beard Nets Elasticized sheer mesh, these are almost invisible when worn. Less chance of getting caught in machinery. More comfortable to wear. Mesh Hair Nets A washable... | |
| Excellent Insulation - Thousands of terrycloth loops create a cushion of air that insulates against extreme temperatures. The range of thermal protection varies according to the duration of exposure. Ergonomically-correc... | |
| Latex Rubber Gloves Yellow Color Embossed palm & finger tips 13” long 18 mil thickness Excellent dexterity Puncture Resistant Grip-Right™ Rubber Coated Gloves Long lasting, perspiration free and long wearing... | |
| Standard Our standard leather palm work glove features full, shoulder-leather palm and fingers. They are heavy fabric backed with an elastic wrist strap and full rubberized 2 1/2” safety wrist... | |
| For wrist sprains, strains, fatigue and carpel tunnel syndrome. Elastic body provides compression and stability allowing worker to continue daily activities. Hook & loop closure, tapered tension strap. 7" length,... | |
| These back support belts are ergonomically designed and provide controlled support to the lower back region. Research has shown that most common back injuries are caused by lack of intra-abdominal... | |
| We offer excellent style and quality in our operator safety gloves. These cotton/poly blend gloves will protect hands and absorb perspiration, yet allow air to circulate around hand and fingers. | |
| Bleached Cotton Jersey Soft & Hypo-allergenic Eliminates scratching Handle hotter parts sooner Prevents Transfer of hand oils Disposable & recyclable Sizes to fit every worker Great value & quality | |
| Can be laundered or dry cleaned Cotton-Acrylic knit shell, Nitrile coating on palm: tough, flexible, long wearing Grips tight, handles heat without melting Comfortable, seamless construction A great work glove... | |
| Cotton and Kevlar® Double Ply Protection Durable Low Cost Both types are soft and non-irritating Can be washed Full double-ply for added protection and durability Tear and stretch resistant Kevlar®:... | |
| F.D.A. Approved 5 mil. thickness (.005") Dispenser boxes of 100 gloves Allows maximum dexterity Rolled cuff for easy removal Lightly powdered for easy on & off Available in powder-free and... | |
| Lint Free Nylon Stretchable Reversible Disposable Avoids static Handle hotter parts Feel for flaws Protects hands Keep parts clean Prevents scratching | |
| Safe-T-Tape sticks only to itself - not skin. No loss of finger sensitivity, allows skin to breathe. Protects without hindering precision. Replaces bulky gloves. Protects against abrasive surfaces, lessens harmful... |