DME Company Datasheets for Specialty Pins
Specialty pins are specialty or proprietary industrial pins.
Specialty Pins: Learn more
| Product Name | Notes |
|---|---|
| DIN Hardened Core Pins | |
| DIN Hardened Ejector Pin | |
| DIN Hardened Shoulder Pin | |
| DIN Nitrided Ejector Pin | |
| DIN Performance Core Pin | |
| Dowel Leader Pins | |
| EP Series Nitrided Ejector Pins High Quality, Affordable Price 100+ sizes in stock! | |
| European Metric Ejector Pins | |
| JIS Ejector Pins – Straight | |
| MUD Quick-Change Components. Straight Leader Pins | |
| P Series | |
| Porcerax II® Vortex Core Pins and Plugs are made from Porcerax II. Porcerax II is a porous, sintered metal with a porosity of 20 to 30% by volume. With a... | |
| Shoulder Ejector Pin | |
| Shoulder Leader Pin | |
| Dowel - Type Stop Pins are designed for special applications. Head Thickness is .020 oversize to allow for grinding stock. | |
| Higher core hardness makes the THX pins ideal for use in die cast dies or other high temperature applications Core hardness of 50-55 HRC minimizes nicking, dishing and bending Non-chipping... | |
| Industry-leading .0002" tolerance band Centerless ground D diameter Precision made of superior quality M-2 high-speed tool steel Superior wear resistance Exceptional performance at elevated temperatures Hot-forged heads provide uniform grain... | |
| Material: H-13 Steel Core Hardness: RC 43± 2 | |
| Precision made of superior quality hotwork die steel (high hardness 50-55 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping... | |
| Precision made of superior quality hotwork die steel (standard hardness 30-35 HRC) Heads are hot-forged for uniform grain flow, higher tensile strength, then annealed to permit easier machining and stamping... | |
| Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside diameter nitrided to 65-74... | |
| Precision made of superior quality, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Outside diameter nitrided to 65-74 HRC hardness and finished to minimize... | |
| Precision-machined flat on head keeps pin from rotating Made from superior quality thermal shock-resisting hotwork steel Core hardness 50-55 HRC makes these pins ideal for use in die-cast dies or... | |
| Precision-machined flat on head keeps pin from rotating Made from superior quality thermal shock-resisting hotwork steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside... | |
| Reduces cycle times Ten times better conductivity than steel Moldstar 150 (C18000) beryllium-free copper-based alloy Hardness of 90-98 Rockwell B Available in 21 diameters and four lengths |