DME Company Keyed Ejector Pins EXK Series

Description
Precision-machined flat on head keeps pin from rotating Made from superior quality thermal shock-resisting hotwork steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside diameter nitrided to 65-74 HRC Heads annealed for easy machining Centerless ground D diameter
Description
Precision-machined flat on head keeps pin from rotating Made from superior quality thermal shock-resisting hotwork steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside diameter nitrided to 65-74 HRC Heads annealed for easy machining Centerless ground D diameter

Suppliers

Company
Product
Description
Supplier Links
Keyed Ejector Pins - EXK Series - DME Company
Madison Heights, MI, USA
Keyed Ejector Pins
EXK Series
Keyed Ejector Pins EXK Series
Precision-machined flat on head keeps pin from rotating Made from superior quality thermal shock-resisting hotwork steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside diameter nitrided to 65-74 HRC Heads annealed for easy machining Centerless ground D diameter
  • Precision-machined flat on head keeps pin from rotating
  • Made from superior quality thermal shock-resisting hotwork steel
  • Hot-forged heads provide uniform grain flow, higher tensile strength
  • Core hardness 40-45 HRC
  • Outside diameter nitrided to 65-74 HRC
  • Heads annealed for easy machining
  • Centerless ground D diameter
Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number EXK Series
Product Name Keyed Ejector Pins
Pin Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Flex Locator Pin - CP720 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
View Details
D-ring Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
0.094
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type NonthreadedTaper
Nominal Diameter 0.0940 inch (2.39 mm)
Length 0.3750 inch (9.52 mm)
View Details
.025
Specs
Material Phosphor Bronze
View Details