DME Company Datasheets for Air Hose and Air Duct Hose
Air hose and air duct hose is used in pneumatic systems and controls, or as supply lines for pneumatic devices and tools.
Air Hose and Air Duct Hose: Learn more
| Product Name | Notes |
|---|---|
| Service Conditions A hose designed to move hot air from source to site of use, with minimal heat loss: Reduce heat loss/gain Clamp right to dryer take-off tube | |
| A quality, permanently coiled hose made of tough abrasion resistant Nylon 11. This hose will provide a long service life at temperatures to 170ºF and pressures to 200 PSI. The... | |
| Neoprene Duct Rated to 350ºF Perfect for return air or low temp dryer Single ply stock - double ply from factory - check with us! | |
| Series 1180 is ideally suited for the transfer of pellets, granules and other abrasive materials. This hose features a heavy wall tube made of urethane, a resilient material known for... | |
| Choice of Clear, Red or Blue Tough yet lightweight Very flexible Highly abrasion resistant Non-marking Food grade PVC Resistant to most chemicals Good for water, air & mild chemicals Temperature... | |
| Choose Single or Double Ply Non-kicking, lightweight Industry standard product! Best selection of sizes, lowest prices! Orange cover Silicone coated fiberglass is highly resistant to extreme temperatures and is odor... | |
| FDA approved for food service Tough, yet very flexible Abrasion resistant Smooth bore - low friction loss Clear for visual inspection Temperature range: -4º to 150ºF (-20 to 66ºC) -... | |
| Grounded safety Static ground wire - full length Smooth bore, very flexible For: Pellets, powders & granules Static conditions: -4ºF to 150ºF Dynamic conditions: 14ºF to 104ºF Choose cut length... |