DME Company Datasheets for Metal Sheet
Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more.
Metal Sheet: Learn more
| Product Name | Notes |
|---|---|
| - Perform high-quality repairs of very small mold areas - Increase the life of a mold after repair - Reduce repair costs up to 85% with special metal alloys developed... |