DME Company Datasheets for Metal Shapes and Stock
Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more
| Product Name | Notes |
|---|---|
| - Perform high-quality repairs of very small mold areas - Increase the life of a mold after repair - Reduce repair costs up to 85% with special metal alloys developed... | |
| - Perform high-quality repairs of very small mold areas - Increase the life of a mold after repair - Reduce repair costs up to 85% with special metal alloys developed... | |
| Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes... | |
| Guide Rod – GR Material: S UJ 2 / DIN 1.3505 / AISI 52100 Hardness: HRc 56-62 |