DME Company Datasheets for Hose Fittings
Hose fittings are a category of components used to connect hoses and tubes for in-line, offset, multi-port, and mounting configurations.
Hose Fittings: Learn more
| Product Name | Notes |
|---|---|
| ■ Lowest Prices ■ No Clamps Needed ■ High Quality ■ Low Cost | |
| Barb Fitting | |
| Fittings | |
| Hydraulic Couplers are double side shut off poppet type in Steel, Stainless Steel and Brass. Available with Buna-N or Viton seals. This series is direct interchange for Parker 60 Series,... | |
| LP Plug | |
| Pneumatic Connector | |
| Pneumatic Connectors | |
| Positive Sleeve Lock Sockets- Non-valved | |
| Silicone washers are standard - also available with viton. See the following pages for replacement washers at the lowest prices around! | |
| Vacuum Generator | |
| Full through flow, thus minimum loss of pressure, and no heat buildup Safely connect and disconnect - under pressure Simultaneous venting greatly reduces dangerous whiplash effect Wide range of interchangeability... | |
| No-Spill coupling design, low air inclusion 2,500 PSI Operating pressure Sleeve lock prevents accidental disconnection Dust seal is designed into coupling to prevent dirt inclusion into hydraulic system Low cost,... | |
| Solid barstock construction High flow/Low pressure drop 20 Series |