DME Company Datasheets for Hose Clamps and Band Clamps
Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting or barb.
Hose Clamps and Band Clamps: Learn more
| Product Name | Notes |
|---|---|
| LHC Clamps Feature: Use for soft hose of any type Use for all silicone hoses Liner prevents extrusion of thru screw notches Clamp Materials: Band - 5/16" 301 Stainless Housing... | |
| MSC Clamps Feature: Easy to install in confined areas Hold tough in tight spots Clamp Materials: Band - 5/16" 301 Stainless Housing - 301 Stainless Screw 1/4" 410 Stainless Hex... | |
| Standard All Stainless Hose Clamps SHC Clamps Feature: Unique Interlocking design One piece housing & band Slotted Carbon Chromate Plate Clamp Materials: Band - 1/2" 301 Stainless Housing - 301... | |
| The term “Stepless” refers to the absence of steps or gaps on the circumference of the clamp. The Stepless design provides uniform compression and a 360º seal. The unique “tongue-in-groove... | |
| No retightening needed Install quickly Allows tight installations No clamp creeping |