DME Company Datasheets for Tubing
Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.
Tubing: Learn more
| Product Name | Notes |
|---|---|
| • Good All-PurposeTubing • Extremely Low Cost • Many Plant Uses • High Burst Pressure & Temperature • More flexible than standard nylon • Bends tighter without kinking | |
| Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes... | |
| Go to Extremes...with NHC, this hose is perfect for extremely high and low temperatures! NHC is right at home in under-the-hood high temperatures. It remains flexible and maintains its seal... | |
| Jiffy-Tite and Jiffy-Matic Coolant Bridges Provides more compact port-to-port connections than conventional hose methods Coolant Bridge socket adapters allow quick connection to Jiffy-Tite (flow thru) or Jiffy-Matic (one- or two-way... |