DME Company Datasheets for Band Heaters
Band heaters are ring-shaped heaters that clamp onto a cylindrical object and heat via conductive heat transfer.
Band Heaters: Learn more
| Product Name | Notes |
|---|---|
| • Low Cost, Quality Bands • 12" Stainless Steel Leads | |
| Design Features • Energy efficient, less power consumption • High sheath temperature capability up to 1600°F • Thermally insulated • Uniform temperature • Flexible, easy to install and remove | |
| Designed for modern high-temperature molding operations. Two fiberglass-insulated lead wires exit in a single metal braid for good abrasion protection, lead flexibility and wiring convenience. Leads are 2" longer than... | |
| Heavy Duty Nozzle Bands with Flange Lock-up Far superior to low cost alternatives -These bands provide the most economical option in the long term. • Premium Quality Natural Mica Insulation. | |
| Time tested materials & manufacturing techniques make this heater a proven, economical, reliable performer. In applications where a flat surface requires uniform heating, the strip heater has no equal. • | |
| Where Heater Band Clearance is a problem!- Ideal for recessed sprues. APPLICATIONS: Use where recessed sprue bushings and similar obstructions create limited space for nozzle heater band. These bands... | |
| High Quality Sheet Mica Construction. Uniform Heat, High Watt Density. 10" High Temperature Leads With Protective Sleeves Are Standard. | |
| Higher Watt Densities Fast Delivery! Exactly what you need! Even Heat Distribution The Lowest Priced Custom Bands you can buy! |