DME Company Datasheets for Liquid Flow Meters
Liquid flow meters are used to measure the volumetric flow rate or amount of a moving liquid.
Liquid Flow Meters: Learn more
| Product Name | Notes |
|---|---|
| ■ Portable ■ Compact ■ Rugged ■ 240oF Rating ■ 100 PSI ■ 1 to 8 GPM - or .5 to 2.5 GPM ■ 1/4”, 3/8” or 1/2” Brass Quick... | |
| Features and Benefits • Programmable SPDT switch tied to high or low flow, or high or low temperature conditions to help protect equipment and processes. • Remotely powered for low... | |
| Designed to diagnose and/or monitor water line conditions. Provides continuous readings of flow rate, temperature and pressure. Easy to install with quick connect couplings, one socket and one plug. Choose... | |
| Dr. Eddy diagonoses flow condition. Using Fluid Characteristic Indication (FCI) technology, Dr. Eddy displaysthe condition of the water as it relates to flow efficiency: laminar flow, transient flow, or turbulent... | |
| Features: ■ Compact, Rugged Design ■ 140º Rating ■ 100 PSI ■ Up to 100 GPM ■ Aluminum Body ■ Polysulfone Sight Glass ■ Can be mounted in any position... | |
| Features: ■ Compact, Rugged Design ■ 240º Rating ■ 100 PSI ■ 10 to 40 GPM or 20 to 100 GPM ■ Aluminum Body ■ Polysulfone Sight Glass ■ Can... | |
| For Oil, Water & Other Fluids • Available with 1⁄2", 3⁄4" & 1" NPT threads. • EZ to install, in any position. • No special piping or flow straighteners needed. | |
| General Description Smartflow® hot oil flowmeters are durable, vane-operated devices that provide visual indication of flow rate in gallons per minute. The indicator ball is separated from the process by... | |
| With the new electronic flowmeter, it is easier than ever to know exactly how much water is flowing through your water lines. In addition to flow rate, the Tracer™ provides... |