DME Company Close Tolerance Ejector Pin EJP-IMH Series

Description
Industry-leading .0002" tolerance band Centerless ground D diameter Precision made of superior quality M-2 high-speed tool steel Superior wear resistance Exceptional performance at elevated temperatures Hot-forged heads provide uniform grain flow, higher tensile strength
Description
Industry-leading .0002" tolerance band Centerless ground D diameter Precision made of superior quality M-2 high-speed tool steel Superior wear resistance Exceptional performance at elevated temperatures Hot-forged heads provide uniform grain flow, higher tensile strength

Suppliers

Company
Product
Description
Supplier Links
Close Tolerance Ejector Pin - EJP-IMH Series - DME Company
Madison Heights, MI, USA
Close Tolerance Ejector Pin
EJP-IMH Series
Close Tolerance Ejector Pin EJP-IMH Series
Industry-leading .0002" tolerance band Centerless ground D diameter Precision made of superior quality M-2 high-speed tool steel Superior wear resistance Exceptional performance at elevated temperatures Hot-forged heads provide uniform grain flow, higher tensile strength
  • Industry-leading .0002" tolerance band
  • Centerless ground D diameter
  • Precision made of superior quality M-2 high-speed tool steel
  • Superior wear resistance
  • Exceptional performance at elevated temperatures
  • Hot-forged heads provide uniform grain flow, higher tensile strength
Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number EJP-IMH Series
Product Name Close Tolerance Ejector Pin
Pin Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-141-16ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1410 inch (3.58 mm)
View Details
2 suppliers
Retractable One-touch Clamping Locator - CP740 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.6299 inch (16 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details