DME Company Inch Ejector Pins MB-EJP-IHN Series

Description
Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Heads annealed for easy machining Centerless ground D diameter
Description
Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Heads annealed for easy machining Centerless ground D diameter

Suppliers

Company
Product
Description
Supplier Links
Inch Ejector Pins - MB-EJP-IHN Series - DME Company
Madison Heights, MI, USA
Inch Ejector Pins
MB-EJP-IHN Series
Inch Ejector Pins MB-EJP-IHN Series
Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Core hardness 40-45 HRC Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Heads annealed for easy machining Centerless ground D diameter
  • Precision made of superior quality, H13 type, thermal, shock-resisting hotwork die steel
  • Hot-forged heads provide uniform grain flow, higher tensile strength
  • Core hardness 40-45 HRC
  • Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear
  • Heads annealed for easy machining
  • Centerless ground D diameter
Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number MB-EJP-IHN Series
Product Name Inch Ejector Pins
Pin Type Ejector
Unlock Full Specs
to access all available technical data

Similar Products

0.196
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.6250 inch (15.87 mm)
Material HardenedSteel
View Details
Uninsulated Shorting Pin- .400
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.4000 inch (10.16 mm)
Material Brass; Brass
View Details
Ball-lock Clamping Receptacle - QCBA / QCBAS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.5512 to 0.6299 inch (14 to 16 mm)
View Details