DME Company Inch Return Pins Inch Return Pin Series

Description
Precision made of superior quality, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Centerless ground and polished outer diameter
Description
Precision made of superior quality, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Centerless ground and polished outer diameter

Suppliers

Company
Product
Description
Supplier Links
Inch Return Pins - Inch Return Pin Series - DME Company
Madison Heights, MI, USA
Inch Return Pins
Inch Return Pin Series
Inch Return Pins Inch Return Pin Series
Precision made of superior quality, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Centerless ground and polished outer diameter
  • Precision made of superior quality, thermal, shock-resisting hotwork die steel
  • Hot-forged heads provide uniform grain flow, higher tensile strength
  • Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear
  • Centerless ground and polished outer diameter
Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number Inch Return Pin Series
Product Name Inch Return Pins
Pin Type Return Pin
Unlock Full Specs
to access all available technical data

Similar Products

0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 1.5 inch (38.1 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Uninsulated Shorting Pin- .200
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2000 inch (5.08 mm)
Material Brass; Brass
View Details
Split Pins - 2452689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details