DME Company Datasheets for Magnetic Separator Components
Magnetic separator components are used to remove tramp metal from process flow equipment.
Magnetic Separator Components: Learn more
| Product Name | Notes |
|---|---|
| Bunting Grate-Style Hopper Magnets come in a variety of shapes and sizes for use in round, square, or rectangular hoppers, chutes, housings, and bins. They are ideal for trapping tramp... | |
| CONSTRUCTION: • Ceramic 5 • Stainless Steel Magnetic Tubes, Located on 2” Verticle and Horizontal Centers • Cast Ductile Iron Housings(Painted Black) • 3/8” Polycarbonate Drawer Front • Leak Proof... | |
| DIVERTER STYLE OPTIONS ON ALL MAGNETS | |
| Many plastics processors are turning to smaller volume, closed-loop systems. These “Just-in-Time" systems dry resin at a central point and then convey small amounts to the molding machine. Seeing a... | |
| Our JIT (“Just-In-Time”) Clean Flow drawer magnet is ideal for closed-loop Just-In-Time systems. This compact unit was designed to provide maximum tramp metal protection for low volume injection molding operations. | |
| Our Torpedo Magnet is designed to capture tramp metal in Just-In-Time (JIT) hopper loaders. These powerful, compact 50 Mgoe Rare Earth magnets are ideal for applications where a Clean-Flow™ magnet... | |
| Protect your regrind operation from tramp metal contamination with our powerful Granulator Plate Magnets. These magnets are designed for easy installation in your granulator’s feed tray and are an economical... | |
| STAINLESS STEEL, ALNICO, AND RARE EARTH DRAWER MAGNETS Our Stainless Steel Drawer Magnet housing is the right choice for corrosion resistance or when “clean room” standards must be met. If... | |
| These units have standard flange sizes so you can drill them to fit your machine and put them to work right away! Bunting is far and away the most popular... | |
| When headroom is critical, you need Bunting’s Low Profile Drawer Magnet. No other drawer magnet can compare to Bunting’s proven design in a space-saving 5-11/16” overall height. You get a... | |
| Your regrind operation runs an extra risk of tramp metal contamination. Now you can protect it easily and economically with Bunting Grinder Plate Magnets. They install easily in your granulator’s... |