DME Company Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| FEATURES: • Welded Stainless Steel Construction • Powerful Rare Earth Magnetic Circuit • Connecting ends are constructed of .065” wall thickness tubing OPTIONS: • Custom Sizes and Designs • Ceramic... | |
| Bunting Grate-Style Hopper Magnets come in a variety of shapes and sizes for use in round, square, or rectangular hoppers, chutes, housings, and bins. They are ideal for trapping tramp... | |
| CONSTRUCTION: • Ceramic 5 • Stainless Steel Magnetic Tubes, Located on 2” Verticle and Horizontal Centers • Cast Ductile Iron Housings(Painted Black) • 3/8” Polycarbonate Drawer Front • Leak Proof... | |
| DIVERTER STYLE OPTIONS ON ALL MAGNETS | |
| Many plastics processors are turning to smaller volume, closed-loop systems. These “Just-in-Time" systems dry resin at a central point and then convey small amounts to the molding machine. Seeing a... | |
| Our JIT (“Just-In-Time”) Clean Flow drawer magnet is ideal for closed-loop Just-In-Time systems. This compact unit was designed to provide maximum tramp metal protection for low volume injection molding operations. | |
| Our Torpedo Magnet is designed to capture tramp metal in Just-In-Time (JIT) hopper loaders. These powerful, compact 50 Mgoe Rare Earth magnets are ideal for applications where a Clean-Flow™ magnet... | |
| Protect your regrind operation from tramp metal contamination with our powerful Granulator Plate Magnets. These magnets are designed for easy installation in your granulator’s feed tray and are an economical... | |
| STAINLESS STEEL, ALNICO, AND RARE EARTH DRAWER MAGNETS Our Stainless Steel Drawer Magnet housing is the right choice for corrosion resistance or when “clean room” standards must be met. If... | |
| The DME Molding Supplies “T” handle magnetic wand is an easy and effective way to safety sweep gaylords, regrind materials or other small batch additives preventing costly damage to screws... | |
| These compact yet powerful Rare Earth lift magnets can be used on flat or round surfaces and contain an internal release devise that does not contact or damage the surface... | |
| These units have standard flange sizes so you can drill them to fit your machine and put them to work right away! Bunting is far and away the most popular... | |
| When headroom is critical, you need Bunting’s Low Profile Drawer Magnet. No other drawer magnet can compare to Bunting’s proven design in a space-saving 5-11/16” overall height. You get a... | |
| Your regrind operation runs an extra risk of tramp metal contamination. Now you can protect it easily and economically with Bunting Grinder Plate Magnets. They install easily in your granulator’s... |