DME Company Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Flat Head Screws and Stop Disk for Ejector Plates | |
| MUD Quick-Change Components. Frame Shoulder Screws | |
| Set Screw - FD | |
| Set Screw - FDV | |
| Set Screw - GS | |
| Set Screws - FM | |
| Socket Head Cap Screw -Metric | |
| Used to secure end plugs into manifold. Each end plug should be secured with two set screws. If purchased from another source, set screws must conform to the following standards:... | |
| Up to 12" long High-grade alloy steel, heat treated to 38-45 HRC Tensile strength: 180,000 PSI minimum |