DME Company Datasheets for Hot Runner Systems
Hot runner systems are used in injection molding machines to convey molten plastic from the nozzle to the mold cavity.
Hot Runner Systems: Learn more
| Product Name | Notes |
|---|---|
| Excellent Results with Engineering Thermoplastics The complexity of today's very small part molding applications demands the added properties of high performance engineering materials. Stellar was designed for outstanding processing of... | |
| Features Large number of bushing and tip combinations two flow channel sizes Up to 185 mm in length High performance Precise thermal control | |
| A requirement for D-M-E split-plate designs, and recommended for all D-M-E hot runner molds the new heated nozzle locator improves both the performance and structural integrity of D-M- hot runner... | |
| All Galaxy High Cavitation Hot Runners offer: Minimal gate vestige and excellent gate cosmetics Modular nozzles with standard, wear-resistant and thru-hole tip style options A compact form factor that achieves... | |
| Cost-effective solution for increasing capacity D-M-E delivers tremendous Multi-Parting Line System flexibility, including: Mold bases Complete hot runner systems, components and temperature controllers Functional subassemblies such as centering devices, center... | |
| D-M-E Galaxy High-Cavitation Hot Runner Systems offer high-performance, cost-effective solutions for multi-cavity applications. Uptime is a critical part of the productivity equation when you're running thousands of parts per hour. | |
| D-M-E Global Manifolds and Components are standardized worldwide to ensure that even the smallest detail provides operational excellence regardless of where D-M-E hot runner products are used. Whether you’re relying... | |
| D-M-E Meteor 1 Quick Delivery Manifolds are standard, in-stock manifolds with machined horizontal flow channels. Stocked for same-day delivery, Meteor 1 manifolds are available in two-drop (in-line) and four-drop (X-style)... | |
| D-M-E Meteor 2 Quick Delivery Manifold and Components Systems are integrated with a Meteor 1 manifold kit - available in two-drop (in-line) and four-drop (X-style) configurations in a variety of... | |
| D-M-E Meteor 3 Quick Delivery Hot Half Assemblies are complete and ready to bolt onto the mold. D-M-E offers a turnkey solution (pictured), as well, with optional D-M-E mold base... | |
| DME's alliance with Plastic Engineering & Technical Services, Inc. (P.E.T.S.) offers high quality valve gate hot runner solutions to meet the most demanding applications. P.E.T.S. provides quality equipment design, development... | |
| Eco-Smart—the right choice for your application…and our environment D-M-E has long recognized the need to address the global environmental concerns that are gradually moving the plastics industry away from reliance... | |
| For small molds or increased cavitation in larger molds, D-M-E has standardized a group of Micro Cool One components applicable for solid block designs. These designs use smaller distributor tubes... | |
| Hydraulic (oil) valve gate controls provide reliable, accurate and effective control Solid-state timers and relays have a life rating of 10 million cycles User-friendly auto-reset function Individual test buttons for... | |
| Polivalve Hot Runner Systems - Fully Integrated Valve Gate Systems For superior gate cosmetics and sequential part filling when surface quality is important for both small and large part applications,... | |
| Precision control makes the Electric Valve Gate System ideally suited for applications requiring a clean-room environment system. The Electric Valve Gate with variable pin position and variable speeds creates the... | |
| Stellar® 5000 hot runner system | |
| Stellar® 5000 Single Drop Hot Sprue Bushings | |
| The Eco-Smart hot runner system is the only nozzle assembly engineered to overcome the unique challenges of processing biodegradeable, starch-based resins including Polylactic Acid (PLA) |