DME Company Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty Sealant and Lubricant Brushable paste dries slowly, non-hardening Withstands up to 3000 PSI on gases at temps from -50˚F to +500˚F Use on water, steam, natural and LP... | |
| RTV Silicone Adhesive Sealant Bonds Most Plastics Many Assembly Uses. Cures at Room Temperature To A Tough Flexible Rubber. Resists Shrinkage Perfect For Caulking, Sealing, Waterproofing & Bonding. Bonds & | |
| Resists Corrosion, Leakage and Loosening From Vibration and Moisture. Anaerobic Sealant Chemically Cures In The Absence of Air. Use From -65˚F To +350˚F. Allows Final Adjustments Up To 24 Hours... |