DME Company Datasheets for Manifolds and Manifold Systems
Manifolds and manifold systems are fluid-distribution devices. They range from simple supply chambers with several outlets to multi-chambered flow control units including integral valves and interfaces to electronic networks.
Manifolds and Manifold Systems: Learn more
| Product Name | Notes |
|---|---|
| ● One piece Aluminum extrusion ● Anodized red and blue for corrosion protection ● No welds ● No rust ● 3/4, 1” or 1 1/2” NPT Supply ● 1/4”, 3/8... | |
| 10-Coupler Instant-Connect™ Waterline System | |
| 4-Coupler Instant-Connect™ Waterline System | |
| MUD Quick-Change Adapter Frame Systems Make Standard Mold Bases More Productive Standard mold bases can be interchanged in less than ten minutes with MUD's Quick-Change Adapter Style Frame System. It's... | |
| Painted Steel Manifolds: Our painted steel water manifolds help you increase cycles through more efficient water distribution. They help you tidy your hoses while reducing the number of hoses... | |
| Manifold | |
| Mold Base Adapter Back Section Manifolds | |
| Painted & Stainless Steel Stacked Manifolds | |
| Pneumatic Connectors | |
| SMARTFLOW® DUOFLOW™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end... | |
| Very large 2” female NPT manifold allows tremendous flow. This large manifold supplies up to 16 - 1/2” ports uniformly without restricting flow. ■ One piece aluminum extrusion ■ Anodized... | |
| Rated to: 1000 PSI - Air 3000 PSI - Hydraulic Heavy wall extruded 6061 aluminum No welds! No rust! Very low cost Custom Manifolds available in a few days Easy... | |
| Rustproof No Leaks Rated at 120 psi (water or coolant) |