DME Company Inch Angle Pin APD Series

Description
D-M-E Angle Pins are supplied with a pre-machined spherical radius on the head to eliminate the need for angle grinding usually required on the pin head. The spherical radius on the head is suitable for angles up to and including 20°.
Description
D-M-E Angle Pins are supplied with a pre-machined spherical radius on the head to eliminate the need for angle grinding usually required on the pin head. The spherical radius on the head is suitable for angles up to and including 20°.

Suppliers

Company
Product
Description
Supplier Links
Inch Angle Pin - APD Series - DME Company
Madison Heights, MI, USA
Inch Angle Pin
APD Series
Inch Angle Pin APD Series
D-M-E Angle Pins are supplied with a pre-machined spherical radius on the head to eliminate the need for angle grinding usually required on the pin head. The spherical radius on the head is suitable for angles up to and including 20°.

D-M-E Angle Pins are supplied with a pre-machined spherical radius on the head to eliminate the need for angle grinding usually required on the pin head. The spherical radius on the head is suitable for angles up to and including 20°.

Supplier's Site
Metric Angle Pin - APD Series - DME Company
Madison Heights, MI, USA
Metric Angle Pin
APD Series
Metric Angle Pin APD Series
D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins.

D-M-E Metric Angle Pins, constructed of DIN 1.7131 (AISI 5115 type) steel, can be used as angle (cam) pins or as straight leader pins.

Supplier's Site

Technical Specifications

  DME Company DME Company
Product Category Industrial Pins Industrial Pins
Product Number APD Series APD Series
Product Name Inch Angle Pin Metric Angle Pin
Design Units English Metric
Unlock Full Specs
to access all available technical data

Similar Products

Ball Lock® Fast Acting Shanks - 49652-H - Jergens, Inc.
Specs
Pin Type QuickRelease
Design Units Metric
Nominal Diameter 0.7874 inch (20 mm)
View Details
4 in. Size Safety Pin (Type B)|Master File - SLB-SP400 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 4 inch (102 mm)
View Details
Clamping Pin - QCPCS-M / QCPCSF-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2362 to 0.3150 inch (6 to 8 mm)
View Details