DME Company Datasheets for Bulk Material Loaders and Unloaders
Bulk materials loaders and unloaders are used to fill and remove powders, granular substances and other bulk solids from bags, bins, boxes, carts, drums, hoppers, railcars, trucks, and silos. They often include solids feeders and break down clumps or arches to allow for the more uniform distribution of bulk materials.
Bulk Material Loaders and Unloaders: Learn more
| Product Name | Notes |
|---|---|
| Motorless Venturi Loader Operates on compressed air Perfect for transporting material from drying hopper granulators or boxes Easy-to-use & install the EZ Loader is fully automatic starting and stopping is... | |
| Base model SC1250 features: • Spun & Welded Aluminum • Di-Ac filter (pellet or granual service) • Electrical control box with power cord (12 ft.) • Flexible hose with pick-up... | |
| Base model SC1500 features: • Spun & Welded Aluminum • Sound attenuation • Di-Ac filter (pellet or granual service) • Electrical control box with power cord (12 ft.) • Flexible... | |
| Base model SC1750 features: • Spun & Welded Aluminum • Sound attenuation • Di-Ac filter (pellet or granual service) • Electrical control box with power cord (12 ft.) • Flexible... | |
| This small venturi loader is designed to convey CLEAN Virgin Material to small injection molding machines using a maximum of 25 pounds per hour of pelletized plastic material. This small,... |