DME Company Inch Sprue Puller Pins .25/.375 Series

Description
Precision made of superior quality, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Heads annealed for easy machining Centerless ground and polished outer diameter
Description
Precision made of superior quality, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Heads annealed for easy machining Centerless ground and polished outer diameter

Suppliers

Company
Product
Description
Supplier Links
Inch Sprue Puller Pins - .25/.375 Series - DME Company
Madison Heights, MI, USA
Inch Sprue Puller Pins
.25/.375 Series
Inch Sprue Puller Pins .25/.375 Series
Precision made of superior quality, thermal, shock-resisting hotwork die steel Hot-forged heads provide uniform grain flow, higher tensile strength Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear Heads annealed for easy machining Centerless ground and polished outer diameter
  • Precision made of superior quality, thermal, shock-resisting hotwork die steel
  • Hot-forged heads provide uniform grain flow, higher tensile strength
  • Outside diameter nitrided to 65-74 HRC hardness and finished to minimize wear
  • Heads annealed for easy machining
  • Centerless ground and polished outer diameter
Supplier's Site

Technical Specifications

  DME Company
Product Category Industrial Pins
Product Number .25/.375 Series
Product Name Inch Sprue Puller Pins
Pin Type StraightDowel
Unlock Full Specs
to access all available technical data

Similar Products

Spring Pins - 374036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1378 inch (3.5 mm)
Length 0.3937 to 1.18 inch (10 to 30 mm)
Material Steel
View Details
Expander System-Through Bolt Design -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 0.9843 to 6.3 inch (25 to 160 mm)
View Details
L-Handle Ball Locking Pins - SVLP25CL35 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.2500 inch (6.35 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details