Red Lion Controls, Inc. ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 60 PPR ZUK0060H

Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 60 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
Request a Quote Datasheet
Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 60 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZUK - 1.125
York, PA, United States
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 60 PPR
ZUK0060H
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 60 PPR ZUK0060H
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 60 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
  • Three Point Flex Mount
  • Quadrature Output
  • Current Sinking Outputs
  • 7 Pin MS Connector
  • 60 PPR
  • Max. Speed Capability 4000 RPM
  • 1.125" (28.6 mm) Thru-bore
Supplier's Site
Encoders - Industrial - ZUK0060H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZUK0060H-ND
Encoders - Industrial ZUK0060H-ND
ENCODER MECHANICAL QUAD CONN

ENCODER MECHANICAL QUAD CONN

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZUK0060H ZUK0060H-ND
Product Name ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 60 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature; Index
Counts / Revolution 60 (counts/revolution) 60 (counts/revolution)
Shaft Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Hall Effect Encoder without Detent - BGE27AG - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
Shaft Speed 1000 rpm
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Incremental encoder: Series IE3-1024 - Encoders Series IE3-1024 magnetic Encoder, digital outputs 3 channels, 1 - 1024 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Hollow Shaft Incremental Encoder - 8235S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details