Red Lion Controls, Inc. 2" Flange Mount Shaft Encoder, Quadrature Output, 1200 PPR ZDH1200H

Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 1200 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 1200 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
York, PA, United States
2" Flange Mount Shaft Encoder, Quadrature Output, 1200 PPR
ZDH1200H
2" Flange Mount Shaft Encoder, Quadrature Output, 1200 PPR ZDH1200H
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 1200 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Heavy Duty Housing
  • Quadrature Output
  • Current Sink Outputs
  • 7 Pin MS Connector
  • 1200 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZDH1200H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZDH1200H-ND
Encoders - Industrial ZDH1200H-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZDH1200H ZDH1200H-ND
Product Name 2" Flange Mount Shaft Encoder, Quadrature Output, 1200 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature
Counts / Revolution 1200 (counts/revolution) 1200 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 715 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Pulse & Direction
Counts / Revolution 10000 (counts/revolution)
View Details
M-Sense22 Magnetic Encoder - M Sense22a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Rotary Incremental Encoders - R137S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details