Red Lion Controls, Inc. ZGG - Double Shaft Length Sensor, 10 PPR ZGG0010C

Description
10 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet
Description
10 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZGG - Double Shaft Length Sensor, 10 PPR - ZGG0010C - Red Lion Controls, Inc.
York, PA, United States
ZGG - Double Shaft Length Sensor, 10 PPR
ZGG0010C
ZGG - Double Shaft Length Sensor, 10 PPR ZGG0010C
10 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
  • 10 PPR
  • Rugged Aluminum Housing
  • Sealed Ball Bearings
  • Dual 3/8" Dia. Stainless Steel Shafts
  • Maximum Speed 6000 RPM
  • Single Channel, NPN OC Output
  • 10 Foot 3 Wire Cable
  • 8 to 35 VDC Power
  • Mounting Hinge Clamp and Wheels Available Separately
Supplier's Site
Encoders - Industrial - ZGG0010C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZGG0010C-ND
Encoders - Industrial ZGG0010C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZGG0010C ZGG0010C-ND
Product Name ZGG - Double Shaft Length Sensor, 10 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Counts / Revolution 10 (counts/revolution) 10 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Encoders-Brakes-Flanges > Encoders - EM - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Magnetic
View Details
Rotary Incremental Encoders - 9425 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details