Red Lion Controls, Inc. ZMD - Miniature Length Sensor, Quadrature Output, 1000 PPR ZMD1000B

Description
1000 PPR Compact Size Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, Or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 6000 RPM
Request a Quote Datasheet
Description
1000 PPR Compact Size Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, Or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 6000 RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZMD - Miniature Length Sensor, Quadrature Output, 1000 PPR - ZMD1000B - Red Lion Controls, Inc.
York, PA, United States
ZMD - Miniature Length Sensor, Quadrature Output, 1000 PPR
ZMD1000B
ZMD - Miniature Length Sensor, Quadrature Output, 1000 PPR ZMD1000B
1000 PPR Compact Size Quadrature Output, NPN OC Outputs Built-in Spring Tensioning Vertical, Horizontal, Or Upside-down Mounting 4.75 to 28 VDC Power Maximum Speed 6000 RPM
  • 1000 PPR
  • Compact Size
  • Quadrature Output, NPN OC Outputs
  • Built-in Spring Tensioning
  • Vertical, Horizontal, Or Upside-down Mounting
  • 4.75 to 28 VDC Power
  • Maximum Speed 6000 RPM
Supplier's Site
Encoders - Industrial - RLC177-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
RLC177-ND
Encoders - Industrial RLC177-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet
Sensor Encoder; Encoder Technology Red Lion Controls - 19P7184 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Encoder; Encoder Technology Red Lion Controls
19P7184
Sensor Encoder; Encoder Technology Red Lion Controls 19P7184
SENSOR ENCODER; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:1000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Product Range:ZMD Series RoHS Compliant: Yes

SENSOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:1000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Product Range:ZMD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZMD1000B RLC177-ND 19P7184
Product Name ZMD - Miniature Length Sensor, Quadrature Output, 1000 PPR Encoders - Industrial Sensor Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental
Encoder Output Quadrature Quadrature Quadrature
Counts / Revolution 1000 (counts/revolution) 1000 (counts/revolution) 1000 (counts/revolution)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1036673-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 2000 (counts/revolution)
View Details