Red Lion Controls, Inc. ZCG - General Duty Shaft Encoder, Single Channel, 100 PPR ZCG0100C

Description
General Duty Current Sink Output 3 Wire, 10 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
General Duty Current Sink Output 3 Wire, 10 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZCG - General Duty Shaft Encoder, Single Channel, 100 PPR - ZCG0100C - Red Lion Controls, Inc.
York, PA, United States
ZCG - General Duty Shaft Encoder, Single Channel, 100 PPR
ZCG0100C
ZCG - General Duty Shaft Encoder, Single Channel, 100 PPR ZCG0100C
General Duty Current Sink Output 3 Wire, 10 Foot Cable 100 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
  • General Duty
  • Current Sink Output
  • 3 Wire, 10 Foot Cable
  • 100 Pulses Per Revolution
  • Max. Speed Capability 6000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZCG0100C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZCG0100C-ND
Encoders - Industrial ZCG0100C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet
ROTORY PULSE GENERATOR, SINGLE CHANNEL OUTPUT, 100 PPR - 70030364 - Allied Electronics, Inc.
Fort Worth, TX, USA
ROTORY PULSE GENERATOR, SINGLE CHANNEL OUTPUT, 100 PPR
70030364
ROTORY PULSE GENERATOR, SINGLE CHANNEL OUTPUT, 100 PPR 70030364
The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability to 10 KHz. The DC input power supply requirement is a versatile +8 to +35 VDC, and is reverse polarity protected. The NPN Open Collector Transistor Output is current limited to 40 mA and is compatible with most RLC counters, rate indicators, controllers and accessories. All units are packaged in a rugged cast aluminum housing with a gasketed, rear aluminum cover. The 3⁄8" (9.53 mm) diameter heavy duty stainless steel shaft and sealed, lifetime-lubricated precision ball bearings are preloaded for minimum end play and rated for continuous use up to 6000 RPM. They are designed to meet NEMA 13/IP54 environmental requirements. All units are supplied with 10 feet (3 m) of PVC jacketed 3-wire, 22 AWG cable with stranded shield wire and 100% foil shield coverage. Operating Temperature range is –18°C to +60°C. VARIOUS PULSE PER REVOLUTION (PPR) RATES — Up to 200 PPR for fine, high-resolution counting or precision speed measurement from slow shaft speeds. UP TO 10 KHz OUTPUT FREQUENCY CURRENT SINK OUTPUT LENGTH SENSORS AVAILABLE WITH: Single or Dual Ended Shaft SEALED PRECISION BALL BEARINGS VARIOUS CABLE LENGTHS AVAILABLE RUGGED CAST ALUMINUM HOUSING 3⁄8" DIA. STAINLESS STEEL SHAFT WIDE INPUT SUPPLY VOLTAGE RANGE & LOW CURRENT OPERATION EASY INSTALLATION — Eliminates air-gap, sensing distance, and beam alignment procedures of other types of sensing. IDEAL FOR DUSTY, DIRTY ENVIRONMENTS — Where “Non Contact” sensing means are impractical.

The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability to 10 KHz. The DC input power supply requirement is a versatile +8 to +35 VDC, and is reverse polarity protected. The NPN Open Collector Transistor Output is current limited to 40 mA and is compatible with most RLC counters, rate indicators, controllers and accessories. All units are packaged in a rugged cast aluminum housing with a gasketed, rear aluminum cover. The 3⁄8" (9.53 mm) diameter heavy duty stainless steel shaft and sealed, lifetime-lubricated precision ball bearings are preloaded for minimum end play and rated for continuous use up to 6000 RPM. They are designed to meet NEMA 13/IP54 environmental requirements. All units are supplied with 10 feet (3 m) of PVC jacketed 3-wire, 22 AWG cable with stranded shield wire and 100% foil shield coverage. Operating Temperature range is –18°C to +60°C.

  • VARIOUS PULSE PER REVOLUTION (PPR) RATES — Up to 200 PPR for fine, high-resolution counting or precision speed measurement from slow shaft speeds.
  • UP TO 10 KHz OUTPUT FREQUENCY
  • CURRENT SINK OUTPUT
  • LENGTH SENSORS AVAILABLE WITH: Single or Dual Ended Shaft
  • SEALED PRECISION BALL BEARINGS
  • VARIOUS CABLE LENGTHS AVAILABLE
  • RUGGED CAST ALUMINUM HOUSING
  • 3⁄8" DIA. STAINLESS STEEL SHAFT
  • WIDE INPUT SUPPLY VOLTAGE RANGE & LOW CURRENT OPERATION
  • EASY INSTALLATION — Eliminates air-gap, sensing distance, and beam alignment procedures of other types of sensing.
  • IDEAL FOR DUSTY, DIRTY ENVIRONMENTS — Where “Non Contact” sensing means are impractical.
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Allied Electronics, Inc.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZCG0100C ZCG0100C-ND 70030364
Product Name ZCG - General Duty Shaft Encoder, Single Channel, 100 PPR Encoders - Industrial ROTORY PULSE GENERATOR, SINGLE CHANNEL OUTPUT, 100 PPR
Encoder Type Incremental Incremental
Counts / Revolution 100 (counts/revolution) 100 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series HXM3-64 - Encoders Series HXM3-64 magnetic Encoder, digital outputs 3 channels, 16 - 64 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave
View Details
Motion Control Sensors - 100406 - RS Components, Ltd.
Specs
Output Signal Analogue
Diameter / Width 0.1969 inch (5 mm)
View Details
Absolute Encoder with SSI Output - A90 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Absolute Encoder Output Code Binary
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details