Red Lion Controls, Inc. ZCH - General Duty Shaft Encoder, Quad Output, 500 PPR ZCH0500C

Description
General Duty Quadrature Output Current Sink Outputs 3 Wire, 10 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
General Duty Quadrature Output Current Sink Outputs 3 Wire, 10 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZCH - General Duty Shaft Encoder, Quad Output, 500 PPR - ZCH0500C - Red Lion Controls, Inc.
York, PA, United States
ZCH - General Duty Shaft Encoder, Quad Output, 500 PPR
ZCH0500C
ZCH - General Duty Shaft Encoder, Quad Output, 500 PPR ZCH0500C
General Duty Quadrature Output Current Sink Outputs 3 Wire, 10 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 6000 RPM 0.375" (9.5 mm) Shaft Diameter
  • General Duty
  • Quadrature Output
  • Current Sink Outputs
  • 3 Wire, 10 Foot Cable
  • 500 Pulses Per Revolution
  • Max. Speed Capability 6000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZCH0500C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZCH0500C-ND
Encoders - Industrial ZCH0500C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet
Encoder, Absolute; Encoder Technology Red Lion Controls - 63R5298 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Absolute; Encoder Technology Red Lion Controls
63R5298
Encoder, Absolute; Encoder Technology Red Lion Controls 63R5298
ENCODER, ABSOLUTE; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Product Range:ZCH Series RoHS Compliant: Yes

ENCODER, ABSOLUTE; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Product Range:ZCH Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZCH0500C ZCH0500C-ND 63R5298
Product Name ZCH - General Duty Shaft Encoder, Quad Output, 500 PPR Encoders - Industrial Encoder, Absolute; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Absolute; Incremental
Counts / Revolution 500 (counts/revolution) 500 (counts/revolution) 500 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 702 Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2 inch (50.8 mm)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
absolute-encoders - OCD-CAA1B-0012-B12V-H3P - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details