Red Lion Controls, Inc. 2.5" Flange Mount Shaft Encoder, Quadrature Output, 100 PPR ZNH0100H

Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
York, PA, United States
2.5" Flange Mount Shaft Encoder, Quadrature Output, 100 PPR
ZNH0100H
2.5" Flange Mount Shaft Encoder, Quadrature Output, 100 PPR ZNH0100H
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 100 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Heavy Duty Housing
  • Quadrature Output
  • Current Sink Outputs
  • 7 Pin MS Connector
  • 100 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZNH0100H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZNH0100H-ND
Encoders - Industrial ZNH0100H-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZNH0100H ZNH0100H-ND
Product Name 2.5" Flange Mount Shaft Encoder, Quadrature Output, 100 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature
Counts / Revolution 100 (counts/revolution) 100 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders - Industrial - 1882-1056576-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 500 (counts/revolution)
View Details
Incremental Rotary Encoder - Model 58T/HF Accu-Coder - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft; Programmable
Encoder Output Quadrature
View Details
Angle Encoder - 8460 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft (optional feature)
View Details
Motion Control Sensors - 9094196 - RS Components, Ltd.
Specs
Diameter / Width 1.11 inch (28.1 mm)
View Details