Red Lion Controls, Inc. .625" Thru-Bore Encoder, Flex Arm Mount, Quad Out, 2000 PPR ZPJ2000A

Description
Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore
Request a Quote Datasheet
Description
Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.625
York, PA, United States
.625" Thru-Bore Encoder, Flex Arm Mount, Quad Out, 2000 PPR
ZPJ2000A
.625" Thru-Bore Encoder, Flex Arm Mount, Quad Out, 2000 PPR ZPJ2000A
Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore
  • Flexible Arm Mount
  • Quadrature Output
  • Current Sink Outputs
  • 5 Wire, 3 Foot Cable
  • 2000 Pulses Per Revolution
  • Max. Speed Capability 7500 RPM
  • 0.625" (15.8 mm) Thru-Bore
Supplier's Site
Encoders - Industrial - ZPJ2000A-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZPJ2000A-ND
Encoders - Industrial ZPJ2000A-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7201 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7201
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7201
PULSE GENERATOR ENCODER; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:2000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:2000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZPJ2000A ZPJ2000A-ND 19P7201
Product Name .625" Thru-Bore Encoder, Flex Arm Mount, Quad Out, 2000 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Counts / Revolution 2000 (counts/revolution) 2000 (counts/revolution) 2000 (counts/revolution)
Shaft Speed 7500 rpm
Diameter / Width 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model 260 Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1058464-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 5000 (counts/revolution)
View Details