Red Lion Controls, Inc. ZOH - 0.375" Thru-Bore Encoder, Quadrarure Output, 1000 PPR ZOH1000A

Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
Request a Quote Datasheet
Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZOH - 0.375
York, PA, United States
ZOH - 0.375" Thru-Bore Encoder, Quadrarure Output, 1000 PPR
ZOH1000A
ZOH - 0.375" Thru-Bore Encoder, Quadrarure Output, 1000 PPR ZOH1000A
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 1000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
  • General Duty
  • Quadrature Output
  • Current Sink Outputs
  • 5 Wire, 3 Foot Cable
  • 1000 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Thru-Bore
Supplier's Site
Encoders - Industrial - ZOH1000A-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZOH1000A-ND
Encoders - Industrial ZOH1000A-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7196 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7196
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7196
PULSE GENERATOR ENCODER; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:1000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:1000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZOH1000A ZOH1000A-ND 19P7196
Product Name ZOH - 0.375" Thru-Bore Encoder, Quadrarure Output, 1000 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Counts / Revolution 1000 (counts/revolution) 1000 (counts/revolution) 1000 (counts/revolution)
Shaft Speed 8000 rpm
Diameter / Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1077528-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 5000 (counts/revolution)
View Details