ZUL1024Z -- ZUL - 1" THRU-BORE ENCODER, LINE DRIVER OUTPUT, 1024 PPR
Red Lion Controls, Inc.
ZUL - 1" Thru-Bore Encoder, Line Driver Output, 1024 PPR
ZUL1024Z
Description
Tether Arm Mount Motor Feedback
Line Driver Output
10 Pin MS Connector
1024 PPR
Max. Speed Capability 4000 RPM
1" (25.4 mm) Thru-bore
Description
Tether Arm Mount Motor Feedback
Line Driver Output
10 Pin MS Connector
1024 PPR
Max. Speed Capability 4000 RPM
1" (25.4 mm) Thru-bore
Suppliers
ZUL - 1" Thru-Bore Encoder, Line Driver Output, 1024 PPR
ZUL1024Z
Tether Arm Mount Motor Feedback
Line Driver Output
10 Pin MS Connector
1024 PPR
Max. Speed Capability 4000 RPM
1" (25.4 mm) Thru-bore
- Tether Arm Mount Motor Feedback
- Line Driver Output
- 10 Pin MS Connector
- 1024 PPR
- Max. Speed Capability 4000 RPM
- 1" (25.4 mm) Thru-bore
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Encoders |
|
Product Number
|
ZUL1024Z |
|
Product Name
|
ZUL - 1" Thru-Bore Encoder, Line Driver Output, 1024 PPR |
|
Encoder Type
|
Incremental
|
Unlock Full Specs
to access all available technical data
Similar Products
Encoder Technology
Optical
Encoder Type
Incremental
Output Signal
Square Wave; Current
View Details
Gurley Precision Instruments
Encoder Technology
Optical
Encoder Type
Incremental
Encoder Output
Quadrature; Index
View Details
Midwest Motion Products, Inc.
Encoder Technology
Optical
View Details