Red Lion Controls, Inc. Double Shaft Length Sensor, Quadrature Output, 500 PPR ZGH0500C

Description
500 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Quadrature Output, NPN OC Outputs 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet
Description
500 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Quadrature Output, NPN OC Outputs 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Shaft Length Sensor, Quadrature Output, 500 PPR - ZGH0500C - Red Lion Controls, Inc.
York, PA, United States
Double Shaft Length Sensor, Quadrature Output, 500 PPR
ZGH0500C
Double Shaft Length Sensor, Quadrature Output, 500 PPR ZGH0500C
500 PPR Rugged Aluminum Housing Sealed Ball Bearings Dual 3/8" Dia. Stainless Steel Shafts Maximum Speed 6000 RPM Quadrature Output, NPN OC Outputs 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
  • 500 PPR
  • Rugged Aluminum Housing
  • Sealed Ball Bearings
  • Dual 3/8" Dia. Stainless Steel Shafts
  • Maximum Speed 6000 RPM
  • Quadrature Output, NPN OC Outputs
  • 10 Foot 3 Wire Cable
  • 8 to 35 VDC Power
  • Mounting Hinge Clamp and Wheels Available Separately
Supplier's Site
Encoders - Industrial - ZGH0500C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZGH0500C-ND
Encoders - Industrial ZGH0500C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZGH0500C ZGH0500C-ND
Product Name Double Shaft Length Sensor, Quadrature Output, 500 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature
Counts / Revolution 500 (counts/revolution) 500 (counts/revolution)
Shaft Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 334793 - RS Components, Ltd.
Specs
Encoder Technology Magnetic
Features Hollow Shaft
Output Signal Serial; RS422
View Details
Hollow Shaft Incremental Encoder - 8235S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details