Red Lion Controls, Inc. ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 600 PPR ZUK0600H

Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 600 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
Request a Quote Datasheet
Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 600 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZUK - 1.125
York, PA, United States
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 600 PPR
ZUK0600H
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 600 PPR ZUK0600H
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 600 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore
  • Three Point Flex Mount
  • Quadrature Output
  • Current Sinking Outputs
  • 7 Pin MS Connector
  • 600 PPR
  • Max. Speed Capability 4000 RPM
  • 1.125" (28.6 mm) Thru-bore
Supplier's Site
Encoders - Industrial - ZUK0600H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZUK0600H-ND
Encoders - Industrial ZUK0600H-ND
ENCODER MECHANICAL QUAD CONN

ENCODER MECHANICAL QUAD CONN

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZUK0600H ZUK0600H-ND
Product Name ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 600 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature; Index
Counts / Revolution 600 (counts/revolution) 600 (counts/revolution)
Shaft Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 183545641 - Radwell International
Specs
Encoder Type Incremental
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Absolute Encoder with SSI Output - A87H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details
Encoders - DP11SV3015B25P-ND - DigiKey
Specs
Encoder Type Incremental
Counts / Revolution 15 (counts/revolution)
Operating Temperature 14 to 113 F (-10 to 45 C)
View Details
2 suppliers