Red Lion Controls, Inc. ZFG - Single Shaft Length Sensor, 1 PPR ZFG0001C

Description
1 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet
Description
1 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZFG - Single Shaft Length Sensor, 1 PPR - ZFG0001C - Red Lion Controls, Inc.
York, PA, United States
ZFG - Single Shaft Length Sensor, 1 PPR
ZFG0001C
ZFG - Single Shaft Length Sensor, 1 PPR ZFG0001C
1 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
  • 1 PPR
  • Rugged Aluminum Housing
  • Sealed Ball Bearings
  • 3/8" Dia. Stainless Steel Shaft
  • Maximum Speed 6000 RPM
  • Single Channel, NPN OC Output
  • 10 Foot 3 Wire Cable
  • 8 to 35 VDC Power
  • Mounting Hinge Clamp and Wheels Available Separately
Supplier's Site
Encoders - Industrial - ZFG0001C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZFG0001C-ND
Encoders - Industrial ZFG0001C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet
Incremental Encoder, 6000Rpm, 35Vdc; Encoder Technology Red Lion Controls - 63R5304 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 6000Rpm, 35Vdc; Encoder Technology Red Lion Controls
63R5304
Incremental Encoder, 6000Rpm, 35Vdc; Encoder Technology Red Lion Controls 63R5304
INCREMENTAL ENCODER, 6000RPM, 35VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:1PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature RoHS Compliant: Yes

INCREMENTAL ENCODER, 6000RPM, 35VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:1PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZFG0001C ZFG0001C-ND 63R5304
Product Name ZFG - Single Shaft Length Sensor, 1 PPR Encoders - Industrial Incremental Encoder, 6000Rpm, 35Vdc; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental
Counts / Revolution 1 (counts/revolution) 1 (counts/revolution) 1 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Incremental Encoders - R119S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
kit-encoders - KTD-BC00B-0813-F48M-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details
High-Freq Inc Optical Encoder - 844D-B6AC1CS - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Encoder Technology Optical
Encoder Type Incremental
Counts / Revolution 2048 (counts/revolution)
View Details