Red Lion Controls, Inc. 2.5" Flange Mount Shaft Encoder, Quadrature Output, 600 PPR ZNH0600H

Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 600 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 600 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
York, PA, United States
2.5" Flange Mount Shaft Encoder, Quadrature Output, 600 PPR
ZNH0600H
2.5" Flange Mount Shaft Encoder, Quadrature Output, 600 PPR ZNH0600H
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 600 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Heavy Duty Housing
  • Quadrature Output
  • Current Sink Outputs
  • 7 Pin MS Connector
  • 600 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZNH0600H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZNH0600H-ND
Encoders - Industrial ZNH0600H-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZNH0600H ZNH0600H-ND
Product Name 2.5" Flange Mount Shaft Encoder, Quadrature Output, 600 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature
Counts / Revolution 600 (counts/revolution) 600 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 25SF Accu-Coder® - Encoder Products Company
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Programmable
View Details
M-Sense16 Magnetic Encoder - M Sense16i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Virtual Absolute Encoder - V860H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft
View Details