Red Lion Controls, Inc. 2.5" Flange Mount Shaft Encoder, Quadrature Out, 2000 PPR ZNH2000H

Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet
Description
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5
York, PA, United States
2.5" Flange Mount Shaft Encoder, Quadrature Out, 2000 PPR
ZNH2000H
2.5" Flange Mount Shaft Encoder, Quadrature Out, 2000 PPR ZNH2000H
Heavy Duty Housing Quadrature Output Current Sink Outputs 7 Pin MS Connector 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Shaft Diameter
  • Heavy Duty Housing
  • Quadrature Output
  • Current Sink Outputs
  • 7 Pin MS Connector
  • 2000 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - ZNH2000H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZNH2000H-ND
Encoders - Industrial ZNH2000H-ND
ENCODER OPTICAL QUAD CONNECTOR

ENCODER OPTICAL QUAD CONNECTOR

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7189 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7189
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7189
PULSE GENERATOR ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:2000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Shaft Length:26.8mm RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:2000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; Shaft Length:26.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZNH2000H ZNH2000H-ND 19P7189
Product Name 2.5" Flange Mount Shaft Encoder, Quadrature Out, 2000 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Encoder Output Quadrature Quadrature Quadrature
Counts / Revolution 2000 (counts/revolution) 2000 (counts/revolution) 2000 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Incremental encoder: Series PE22-120 - Encoders Series PE22-120 optical Encoder, digital outputs 2 channels, 120 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Optical
Encoder Type Incremental
Output Signal Square Wave
View Details
Encoders-Brakes-Flanges > Encoders - E5 - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Rotary Incremental Encoder - 9111S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details