Red Lion Controls, Inc. ZFG - Single Shaft Length Sensor, 100 PPR ZFG0100C

Description
100 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet
Description
100 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZFG - Single Shaft Length Sensor, 100 PPR - ZFG0100C - Red Lion Controls, Inc.
York, PA, United States
ZFG - Single Shaft Length Sensor, 100 PPR
ZFG0100C
ZFG - Single Shaft Length Sensor, 100 PPR ZFG0100C
100 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
  • 100 PPR
  • Rugged Aluminum Housing
  • Sealed Ball Bearings
  • 3/8" Dia. Stainless Steel Shaft
  • Maximum Speed 6000 RPM
  • Single Channel, NPN OC Output
  • 10 Foot 3 Wire Cable
  • 8 to 35 VDC Power
  • Mounting Hinge Clamp and Wheels Available Separately
Supplier's Site
Encoders - Industrial - ZFG0100C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZFG0100C-ND
Encoders - Industrial ZFG0100C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet
Incremental Encoder, 6000Rpm, 35Vdc; Encoder Technology Red Lion Controls - 63R5309 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 6000Rpm, 35Vdc; Encoder Technology Red Lion Controls
63R5309
Incremental Encoder, 6000Rpm, 35Vdc; Encoder Technology Red Lion Controls 63R5309
INCREMENTAL ENCODER, 6000RPM, 35VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:100PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature RoHS Compliant: Yes

INCREMENTAL ENCODER, 6000RPM, 35VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:100PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZFG0100C ZFG0100C-ND 63R5309
Product Name ZFG - Single Shaft Length Sensor, 100 PPR Encoders - Industrial Incremental Encoder, 6000Rpm, 35Vdc; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental
Counts / Revolution 100 (counts/revolution) 100 (counts/revolution) 100 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
M-Sense12A Autoclavable Encoder - M Sense12Ai - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 225A/Q Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature; Single Channel
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details