Red Lion Controls, Inc. ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 1200 PPR ZUK1200H

Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 1200 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore Max. Speed Capability 4000 RPM
Request a Quote Datasheet
Description
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 1200 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore Max. Speed Capability 4000 RPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZUK - 1.125
York, PA, United States
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 1200 PPR
ZUK1200H
ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 1200 PPR ZUK1200H
Three Point Flex Mount Quadrature Output Current Sinking Outputs 7 Pin MS Connector 1200 PPR Max. Speed Capability 4000 RPM 1.125" (28.6 mm) Thru-bore Max. Speed Capability 4000 RPM
  • Three Point Flex Mount
  • Quadrature Output
  • Current Sinking Outputs
  • 7 Pin MS Connector
  • 1200 PPR
  • Max. Speed Capability 4000 RPM
  • 1.125" (28.6 mm) Thru-bore
  • Max. Speed Capability 4000 RPM
Supplier's Site
Encoders - Industrial - ZUK1200H-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZUK1200H-ND
Encoders - Industrial ZUK1200H-ND
ENCODER MECHANICAL QUAD CONN

ENCODER MECHANICAL QUAD CONN

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZUK1200H ZUK1200H-ND
Product Name ZUK - 1.125" Thru-Bore Encoder, Quadrature Output, 1200 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature; Index
Counts / Revolution 1200 (counts/revolution) 1200 (counts/revolution)
Shaft Speed 4000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Incremental Rotary Encoder - Model 58T/HF Accu-Coder - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft; Programmable
Encoder Output Quadrature
View Details
Encoders - 1882-1031650-ND - DigiKey
Specs
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details