Red Lion Controls, Inc. .25" Servo Mount Shaft Encoder, Quadrature Output, 2500 PPR ZSD2500A

Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
Request a Quote Datasheet
Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.25
York, PA, United States
.25" Servo Mount Shaft Encoder, Quadrature Output, 2500 PPR
ZSD2500A
.25" Servo Mount Shaft Encoder, Quadrature Output, 2500 PPR ZSD2500A
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Shaft Diameter
  • General Duty
  • Quadrature Output
  • Current Sink Outputs
  • 5 Wire, 3 Foot Cable
  • 2500 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.25" (6.3 mm) Shaft Diameter
Supplier's Site
Encoders - Industrial - RLC671-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
RLC671-ND
Encoders - Industrial RLC671-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7206 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7206
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7206
PULSE GENERATOR ENCODER; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:2500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:Quadrature; Encoder Mounting:Servo Mount RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:2500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:Quadrature; Encoder Mounting:Servo Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZSD2500A RLC671-ND 19P7206
Product Name .25" Servo Mount Shaft Encoder, Quadrature Output, 2500 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Encoder Output Quadrature Quadrature; Index Quadrature
Counts / Revolution 2500 (counts/revolution) 2500 (counts/revolution) 2500 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

D12 Magnetic Encoder - D12 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Encoder/Resolver - 183545641 - Radwell International
Specs
Encoder Type Incremental
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0018-E54Y-PRQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details