Red Lion Controls, Inc. ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 500 PPR ZOH0500A

Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
Request a Quote Datasheet
Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZOH - 0.375
York, PA, United States
ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 500 PPR
ZOH0500A
ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 500 PPR ZOH0500A
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.375" (9.5 mm) Thru-Bore
  • General Duty
  • Quadrature Output
  • Current Sink Outputs
  • 5 Wire, 3 Foot Cable
  • 500 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.375" (9.5 mm) Thru-Bore
Supplier's Site
Encoders - Industrial - ZOH0500A-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZOH0500A-ND
Encoders - Industrial ZOH0500A-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7195 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7195
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7195
PULSE GENERATOR ENCODER; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZOH0500A ZOH0500A-ND 19P7195
Product Name ZOH - 0.375" Thru-Bore Encoder, Quadrature Output, 500 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Encoder Output Quadrature Quadrature; Index Quadrature
Counts / Revolution 500 (counts/revolution) 500 (counts/revolution) 500 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 185800897 - Radwell International
Specs
Encoder Type Incremental
View Details
M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Modular Incremental Encoder - 9710 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental; Modular Kit
Features Hollow Shaft
View Details
Incremental encoder: Series IEF3-4096 - Encoders Series IEF3-4096 magnetic Encoder, digital outputs 3 channels, 16 - 4096 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details