Red Lion Controls, Inc. .625" Thru-Bore Encoder, FlexArm Mount, Quad Out, 2500 PPR ZPJ2500A

Description
Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore
Request a Quote Datasheet
Description
Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.625
York, PA, United States
.625" Thru-Bore Encoder, FlexArm Mount, Quad Out, 2500 PPR
ZPJ2500A
.625" Thru-Bore Encoder, FlexArm Mount, Quad Out, 2500 PPR ZPJ2500A
Flexible Arm Mount Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 7500 RPM 0.625" (15.8 mm) Thru-Bore
  • Flexible Arm Mount
  • Quadrature Output
  • Current Sink Outputs
  • 5 Wire, 3 Foot Cable
  • 2500 Pulses Per Revolution
  • Max. Speed Capability 7500 RPM
  • 0.625" (15.8 mm) Thru-Bore
Supplier's Site
Encoders - Industrial - ZPJ2500A-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZPJ2500A-ND
Encoders - Industrial ZPJ2500A-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7202 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7202
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7202
PULSE GENERATOR ENCODER; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:2500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:2500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZPJ2500A ZPJ2500A-ND 19P7202
Product Name .625" Thru-Bore Encoder, FlexArm Mount, Quad Out, 2500 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Counts / Revolution 2500 (counts/revolution) 2500 (counts/revolution) 2500 (counts/revolution)
Shaft Speed 7500 rpm
Diameter / Width 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Encoder/Resolver - 99648206 - Radwell International
Specs
Encoder Type Incremental
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Motion Control Sensors - 2667386 - RS Components, Ltd.
Specs
Encoder Type Incremental
Features Hollow Shaft
Output Signal HTL/Push Pull
View Details