Red Lion Controls, Inc. ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 2500 PPR ZOD2500A

Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
Request a Quote Datasheet
Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZOD - 0.25
York, PA, United States
ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 2500 PPR
ZOD2500A
ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 2500 PPR ZOD2500A
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
  • General Duty
  • Quadrature Output
  • Current Sink Outputs
  • 5 Wire, 3 Foot Cable
  • 2500 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.25" (6.3 mm) Thru-Bore
Supplier's Site
Encoders - Industrial - ZOD2500A-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZOD2500A-ND
Encoders - Industrial ZOD2500A-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Rotary Encoders Rotary Encoders
Product Number ZOD2500A ZOD2500A-ND
Product Name ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 2500 PPR Encoders - Industrial
Encoder Type Incremental Incremental
Encoder Output Quadrature Quadrature; Index
Counts / Revolution 2500 (counts/revolution) 2500 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 260 Accu-Coder ® - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Rotary Incremental Encoders - R102H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details