Red Lion Controls, Inc. ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 500 PPR ZOD0500A

Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
Request a Quote Datasheet
Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZOD - 0.25
York, PA, United States
ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 500 PPR
ZOD0500A
ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 500 PPR ZOD0500A
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 500 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
  • General Duty
  • Quadrature Output
  • Current Sink Outputs
  • 5 Wire, 3 Foot Cable
  • 500 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.25" (6.3 mm) Thru-Bore
Supplier's Site
Encoders - Industrial - ZOD0500A-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZOD0500A-ND
Encoders - Industrial ZOD0500A-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7191 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7191
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7191
PULSE GENERATOR ENCODER; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:500PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZOD0500A ZOD0500A-ND 19P7191
Product Name ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 500 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Encoder Output Quadrature Quadrature; Index Quadrature
Counts / Revolution 500 (counts/revolution) 500 (counts/revolution) 500 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model 758 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 30000 (counts/revolution)
Diameter / Width 2.28 inch (58 mm)
View Details
F16 Magnetic Encoder - F16 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details
Rotary Incremental Encoder - 9111S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details