ROTARY ENCODR OPT 33.333PPR 100M
Red Lion Controls, Inc. | DigiKey | |
---|---|---|
Product Category | Rotary Encoders | Rotary Encoders |
Product Number | ZFG33/3C | ZFG33/3C-ND |
Product Name | ZFG - Single Shaft Length Sensor, 33.333 PPR | Encoders - Industrial |
Encoder Type | Incremental | Incremental |
Counts / Revolution | 33 (counts/revolution) | 33 (counts/revolution) |
Shaft Speed | 6000 rpm | |
Diameter / Width | 8 inch (203 mm) |