| Red Lion Controls, Inc. | DigiKey | |
|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders |
| Product Number | ZGG0001C | RLC643-ND |
| Product Name | ZGG - Double Shaft Length Sensor, 1 PPR | Encoders - Industrial |
| Encoder Type | Incremental | Incremental |
| Counts / Revolution | 1 (counts/revolution) | 1 (counts/revolution) |
| Shaft Speed | 6000 rpm | |
| Diameter / Width | 8 inch (203 mm) |