Red Lion Controls, Inc. ZFG - Single Shaft Length Sensor, 10 PPR ZFG0010C

Description
10 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet
Description
10 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZFG - Single Shaft Length Sensor, 10 PPR - ZFG0010C - Red Lion Controls, Inc.
York, PA, United States
ZFG - Single Shaft Length Sensor, 10 PPR
ZFG0010C
ZFG - Single Shaft Length Sensor, 10 PPR ZFG0010C
10 PPR Rugged Aluminum Housing Sealed Ball Bearings 3/8" Dia. Stainless Steel Shaft Maximum Speed 6000 RPM Single Channel, NPN OC Output 10 Foot 3 Wire Cable 8 to 35 VDC Power Mounting Hinge Clamp and Wheels Available Separately
  • 10 PPR
  • Rugged Aluminum Housing
  • Sealed Ball Bearings
  • 3/8" Dia. Stainless Steel Shaft
  • Maximum Speed 6000 RPM
  • Single Channel, NPN OC Output
  • 10 Foot 3 Wire Cable
  • 8 to 35 VDC Power
  • Mounting Hinge Clamp and Wheels Available Separately
Supplier's Site
Encoders - Industrial - RLC641-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
RLC641-ND
Encoders - Industrial RLC641-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet
SENSOR, LENGTH, SINGLE SHAFT, 10 PPR, RATE CODE:10/FT., IN:8-35VDC, OUT:40MA NPN - 70030291 - Allied Electronics, Inc.
Fort Worth, TX, USA
SENSOR, LENGTH, SINGLE SHAFT, 10 PPR, RATE CODE:10/FT., IN:8-35VDC, OUT:40MA NPN
70030291
SENSOR, LENGTH, SINGLE SHAFT, 10 PPR, RATE CODE:10/FT., IN:8-35VDC, OUT:40MA NPN 70030291
SENSOR, LENGTH, SINGLE SHAFT, 10 PPR, RATE CODE:10/FT., IN:8-35VDC, OUT:40MA NPN

SENSOR, LENGTH, SINGLE SHAFT, 10 PPR, RATE CODE:10/FT., IN:8-35VDC, OUT:40MA NPN

Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. DigiKey Allied Electronics, Inc.
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZFG0010C RLC641-ND 70030291
Product Name ZFG - Single Shaft Length Sensor, 10 PPR Encoders - Industrial SENSOR, LENGTH, SINGLE SHAFT, 10 PPR, RATE CODE:10/FT., IN:8-35VDC, OUT:40MA NPN
Encoder Type Incremental Incremental
Counts / Revolution 10 (counts/revolution) 10 (counts/revolution)
Shaft Speed 6000 rpm
Diameter / Width 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
Optical Encoders with Mechanical Detent - BG20 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Optical
View Details
Rotary Incremental Encoders - R120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details