Red Lion Controls, Inc. ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 2000 PPR ZOD2000A

Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
Request a Quote Datasheet
Description
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZOD - 0.25
York, PA, United States
ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 2000 PPR
ZOD2000A
ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 2000 PPR ZOD2000A
General Duty Quadrature Output Current Sink Outputs 5 Wire, 3 Foot Cable 2000 Pulses Per Revolution Max. Speed Capability 8000 RPM 0.25" (6.3 mm) Thru-Bore
  • General Duty
  • Quadrature Output
  • Current Sink Outputs
  • 5 Wire, 3 Foot Cable
  • 2000 Pulses Per Revolution
  • Max. Speed Capability 8000 RPM
  • 0.25" (6.3 mm) Thru-Bore
Supplier's Site
Encoders - Industrial - ZOD2000A-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
ZOD2000A-ND
Encoders - Industrial ZOD2000A-ND
ENCODER MECHANICAL QUAD CABLE

ENCODER MECHANICAL QUAD CABLE

Buy Now Datasheet
Pulse Generator Encoder; Encoder Technology Red Lion Controls - 19P7193 - Newark, An Avnet Company
Chicago, IL, United States
Pulse Generator Encoder; Encoder Technology Red Lion Controls
19P7193
Pulse Generator Encoder; Encoder Technology Red Lion Controls 19P7193
PULSE GENERATOR ENCODER; Encoder Technology:Mechanica l; Encoder Type:Incremental; Encoder Resolution:2000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

PULSE GENERATOR ENCODER; Encoder Technology:Mechanical; Encoder Type:Incremental; Encoder Resolution:2000PPR; No. of Detents:0 Detents; Push Switch:Without Push Switch; Encoder Output:NPN Open Collector, Quadrature; IP Rating:IP64 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number ZOD2000A ZOD2000A-ND 19P7193
Product Name ZOD - 0.25" Thru-Bore Encoder, Quadrature Output, 2000 PPR Encoders - Industrial Pulse Generator Encoder; Encoder Technology Red Lion Controls
Encoder Type Incremental Incremental Incremental; Manual Pulse Generator
Encoder Output Quadrature Quadrature; Index Quadrature
Counts / Revolution 2000 (counts/revolution) 2000 (counts/revolution) 2000 (counts/revolution)
Shaft Speed 8000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - Ei - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1038121-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 360 (counts/revolution)
View Details